SNZ AS/NZS 2980

Qualification of welders for fusion welding of steels – Additional requirements

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 26 March 2018
Status: active
Page Count: 32
scope:

This Standard specifies additional requirements to be used in conjunction with AS/NZS ISO 9606.1 for qualification testing of welders for fusion welding of steels, which are for certain unique Australian and New Zealand conditions. For all other situations, the requirements of AS/NZS ISO 9606.1 apply.

NOTE: Appendix A provides guidance on the application of AS/NZS ISO 9606.1 in relation to this Standard.

This Standard applies to welding processes including fusion-welding processes that are designated as manual and mechanized welding. It does not cover fully automated welding processes.

This Standard does not deal with the certification of welders.

Document History

SNZ AS/NZS 2980
March 26, 2018
Qualification of welders for fusion welding of steels – Additional requirements
This Standard specifies additional requirements to be used in conjunction with AS/NZS ISO 9606.1 for qualification testing of welders for fusion welding of steels, which are for certain unique...
May 2, 2007
Qualification of welders for fusion welding of steels
A description is not available for this item.

References

Advertisement