ASTM International - ASTM E2798-11
Standard Test Method for Characterization of Performance of Pesticide Spray Drift Reduction Adjuvants for Ground Application
| Organization: | ASTM International |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Pesticides and other agrochemicals in general): | 65.100.01 |
significance And Use:
Pesticide regulations for the minimization of drift during pesticide application often require active ingredient (a.i.) product use under defined droplet size conditions. Spray performance with... View More
scope:
1.1 This test method is used to characterize the performance of pesticide spray drift reduction adjuvants with respect to spray droplet size spectra, volume of fines, and other use parameters under simulated field ground application conditions. This test method does not include any procedures to evaluate if pump shear degrades the performance of the spray drift reduction adjuvant.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
Note 1-This method uses industry-standard units. The following conversions to SI units are provided for convenience: 1 mph = 1.61 kph; 1 in = 2.54 cm; 1 gal/acre = 9.36 L/hectare.
1.3 This test method does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History