IEC 62574

Audio, video and multimedia systems – General channel assignment of multichannel audio

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2020
Status: active
Page Count: 102
ICS Code (Audio systems): 33.160.30
scope:

This document specifies the general channel assignment and the metadata for multichannel audio format. This document, with its channel mapping and labelling content, provides the unified usage of channel assignments for source devices, digital audio interfaces and sink devices. The general channel assignment excludes the specification of the exact position of each loudspeaker. The metadata has the exact position of each loudspeaker; however, since the position of the loudspeaker is different in various surround sound formats, the position information of the metadata is not standardized. It is aimed at consumer applications; it is not targeted at theatrical environments. Up to 65 labels for loudspeaker positions and 15 labels for loudspeakers on the display are specified, which can be used for all current multichannel audio formats. The channel assignment concept is room centric and listener centric. This general channel assignment specifies the position of the loudspeaker as seen from the listener.

Document History

IEC 62574
January 1, 2020
Audio, video and multimedia systems – General channel assignment of multichannel audio
This document specifies the general channel assignment and the metadata for multichannel audio format. This document, with its channel mapping and labelling content, provides the unified usage of...
April 1, 2011
Audio, video and multimedia systems – General channel assignment of multichannel audio
This International Standard specifies the general channel assignment for multichannel audio formats. The general channel assignment as a channel mapping and labeling provides the unified usage of...

References

Advertisement