SNZ AS/NZS 4671

Steel for the reinforcement of concrete

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 13 December 2019
Status: active
Page Count: 59
scope:

This Standard specifies requirements for the chemical composition, mechanical properties and geometric properties of steel used for reinforcing concrete, in the form of -

(a) deformed or plain bars and coils;

(b) machine-welded mesh; and

(c) continuously threaded bars.

This Standard does not apply to prestressing steels, stainless steel, epoxy coated and galvanized reinforcing steels.

NOTE 1 Prestressing steels are covered by AS/NZS 4672.1 and AS/NZS 4672.2.

NOTE 2 Information on galvanized reinforcing steels is available in Galvanized Reinforcement In Concrete-An Introduction For Engineers and Designers and S.R. Yeomans, Galvanized Reinforcement In Concrete Structures- Questions and Answers. Both are available from the Galvanizers Association of Australia.

Document History

SNZ AS/NZS 4671
December 13, 2019
Steel for the reinforcement of concrete
This Standard specifies requirements for the chemical composition, mechanical properties and geometric properties of steel used for reinforcing concrete, in the form of — (a) deformed or plain bars...
April 2, 2001
Steel reinforcing materials
A description is not available for this item.
April 2, 2001
Steel reinforcing materials
This Standard specifies requirements for the chemical composition and the mechanical and geometrical properties of reinforcing steel used for the reinforcement of concrete in the form of— (a)...

References

Advertisement