FORD WSS-M1C147-C

GREASE, LITHIUM SOAP, MINERAL OIL, SOLID LUBRICANTS, AXLE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 10 October 2019
Status: active
Page Count: 3
scope:

The material defined by this specification is grease consisting of mineral oil, lithium soap thickener, extreme pressure additives, and solid lubricants. NLGI grade 2.

Document History

October 14, 2022
GREASE, LITHIUM SOAP, MINERAL OIL, SOLID LUBRICANTS, AXLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease consisting of mineral oil, lithium soap thickener, extreme pressure additives, and solid lubricants. NLGI grade 2.
January 31, 2022
GREASE, LITHIUM SOAP, MINERAL OIL, SOLID LUBRICANTS, AXLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease consisting of mineral oil, lithium soap thickener, extreme pressure additives, and solid lubricants. NLGI grade 2.
FORD WSS-M1C147-C
October 10, 2019
GREASE, LITHIUM SOAP, MINERAL OIL, SOLID LUBRICANTS, AXLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease consisting of mineral oil, lithium soap thickener, extreme pressure additives, and solid lubricants. NLGI grade 2.
February 15, 2012
GREASE, LITHIUM SOAP, MINERAL OIL, SOLID LUBRICANTS, AXLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease consisting of mineral oil, lithium soap thickener, extreme pressure additives, and solid lubricants. NLGI grade 2.

References

Advertisement