ASTM International - ASTM D1327/D1327M-04(2012)e1

Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as specified by the manufacturer.

1.1.1 Asphalt-saturated burlap fabric shall be used with asphalt base plying cement; typical ones are mopping asphalts conforming to Specifications D312, D449, or appropriate solvent-bearing bituminous materials.

1.1.2 Coal-tar-saturated burlap fabric shall be used with coal-tar base plying cements; typical ones are coal-tar pitches conforming to Specification D450, or appropriate solvent-bearing bituminous materials.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar for use in the membrane system of roofing or waterproofing. Asphalt-saturated burlap fabric shall... View More

Document History

Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing
1.1 This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as...
ASTM D1327/D1327M-04(2012)e1
May 1, 2012
Standard Specification for Bitumen-Saturated Woven Burlap Fabrics Used in Roofing and Waterproofing
1.1 This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as...
Advertisement