ASTM International - ASTM D2626/D2626M-04(2012)e1
Standard Specification for Asphalt-Saturated and Coated Organic Felt Base Sheet Used in Roofing
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers asphalt-saturated and coated organic felt base sheet with mineral surfacing on the top side, with or without perforations, for use as the first ply of a built-up roof. When not perforated, this sheet is suitable for use as a vapor retarder, with a solid mopping of asphaltic material, under roof insulation or between multiple layers of roof insulation.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the standard for asphalt-saturated and coated organic felt base sheet with mineral surfacing on the top side, with or without perforations. These sheets are proposed for... View More
Document History