ASTM International - ASTM D3468/D3468M-99(2013)e1

Standard Specification for Liquid-Applied Neoprene and Chlorosulfonated Polyethylene Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers liquid-applied neoprene and chlorosulfonated polyethylene synthetic rubber solutions suitable for use in roofing and waterproofing.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Specification for Liquid-Applied Neoprene and Chlorosulfonated Polyethylene Used in Roofing and Waterproofing
1.1 This specification covers liquid-applied neoprene and chlorosulfonated polyethylene synthetic rubber solutions suitable for use in roofing and waterproofing. 1.2 The values stated in either SI...
ASTM D3468/D3468M-99(2013)e1
May 1, 2006
Standard Specification for Liquid-Applied Neoprene and Chlorosulfonated Polyethylene Used in Roofing and Waterproofing
1.1 This specification covers liquid-applied neoprene and chlorosulfonated polyethylene synthetic rubber solutions suitable for use in roofing and waterproofing. 1.2 The values stated in either SI...
Advertisement