GMW17180

Polyamide 6 - Carbon Fiber Reinforced, Heat Stabilized, Weatherable, Compression Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2019
Status: active
Page Count: 6
scope:

Material Description.

This specification describes Carbon Fiber (CF) reinforced, heat stabilized, weatherable Polyamide 6 (PA6), i.e., Nylon 6, which is used in compression moldable components.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability.

Typical applications include the following: Composite pickup boxes and other structural parts.

Remarks.

The classification into groups is according to the different ranges of carbon fiber content. Additional carbon ranges will be added as needed.

Document History

GMW17180
November 1, 2019
Polyamide 6 - Carbon Fiber Reinforced, Heat Stabilized, Weatherable, Compression Moldable
Material Description. This specification describes Carbon Fiber (CF) reinforced, heat stabilized, weatherable Polyamide 6 (PA6), i.e., Nylon 6, which is used in compression moldable components....
October 1, 2014
Polyamide 6 - Carbon Fiber Reinforced, Heat Stabilized, Weatherable, Compression Moldable
A description is not available for this item.

References

Advertisement