GMW16997

Unreinforced, Non-Conductive Fuel Filler Hose

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2019
Status: active
Page Count: 6
scope:

Purpose.

This specification covers construction of one (1) hose, 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is not compatible with biodiesel fuel. The hose is not reinforced, non-conductive, and is intended for use at 100 °C or lower.

Document History

GMW16997
December 1, 2019
Unreinforced, Non-Conductive Fuel Filler Hose
Purpose. This specification covers construction of one (1) hose, 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose...
November 1, 2014
Unreinforced, Non-Conductive Fuel Filler Hose
Purpose. This specification covers one (1) construction of hose, 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is...

References

Advertisement