ISO/IEC 27009
Information security, cybersecurity and privacy protection — Sectorspecific application of ISO/IEC 27001 — Requirements
| Organization: | ISO |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (IT Security): | 35.030 |
scope:
This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area or market).
This document explains how to:
- include requirements in addition to those in ISO/IEC 27001,
- refine or interpret any of the ISO/IEC 27001 requirements,
- include controls in addition to those of ISO/IEC 27001:2013, Annex A and ISO/IEC 27002,
- modify any of the controls of ISO/IEC 27001:2013, Annex A and ISO/IEC 27002,
- add guidance to or modify the guidance of ISO/IEC 27002.
This document specifies that additional or refined requirements do not invalidate the requirements in ISO/IEC 27001.
This document is applicable to those involved in producing sector-specific standards.
Document History