FORD WRS-M4D1058-A1
POLYPROPYLENE (PP) MOLDING COMPOUND, HEAT STABILIZED, 35% GLASS FIBER/MINERAL REINFORCED, 100% PCR/PIR RESIN CONTENT, 65% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 2 October 2019 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is based on a 25% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 65% recycled polypropylene resin by weight.
Document History
June 29, 2023
POLYPROPYLENE (PP) MOLDING COMPOUND, HEAT STABILIZED, 35% GLASS FIBER/MINERAL REINFORCED, 50% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a 25% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 50% recycled polypropylene resin by weight.
FORD WRS-M4D1058-A1
October 2, 2019
POLYPROPYLENE (PP) MOLDING COMPOUND, HEAT STABILIZED, 35% GLASS FIBER/MINERAL REINFORCED, 100% PCR/PIR RESIN CONTENT, 65% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a 25% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 65% recycled polypropylene resin by weight.
October 1, 2015
POLYPROPYLENE (PP) MOLDING COMPOUND, HOMOPOLYMER, HEAT STABILIZED, 35% GLASS FIBER/MINERAL REINFORCED, 100% PCR/PIR RESIN CONTENT, 65% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a 25% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 100% recycled resin