DS/EN ISO 10893-3
Non-destructive testing of steel tubes – Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections – Amendment 1: Change of dimensions of the reference notch (ISO 10893-3:2011/Amd 1:2019)
| Organization: | DS |
| Publication Date: | 22 October 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
ISO 10893-3:2010 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections. Unless otherwise specified in the purchase order, ISO 10893-3:2010 is applicable to the detection of predominantly longitudinal imperfections. ISO 10893-3:2010 is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm. It can also be applicable to the testing of hollow sections.
Document History