GMNA - 9986467

Assembly Aid - Rubber (Diluted)

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2020
Status: inactive
Page Count: 3
scope:

Material Description.

A pre-mixed solution of wetting agent, concentration 5% to 10% by volume to 85% to 90% potable or deionized water. The solution contains no poly-siloxanes (silicone) to avoid oxygen sensor fouling. All solutions are low residue (< 1% matter insoluble in water per ASTM D460) to minimize plugging of small orifices.

Symbols.

Not applicable.

Applicability.

For tubing or hose with a 32 mm or less inside diameter. Interference fit connections between rubber and plastic or metal fittings.

Remarks.

Assembly aids are solutions or dry films used to temporarily reduce assembly force (friction) between press and interference fit stationary mating elements (e.g., hose to fitting). The term "lubricant" is sometimes used to describe an assembly aid, however, the proper usage for lubricant is to describe fluids or greases as a maintained film between moving surfaces to reduce friction and wear. Tire assembly aids are not covered by this document.

To measure the assembly aid effectiveness in friction reduction on hose and tubing, see GMW14291, Determination of Push-on and Pull-off Forces of Small Diameter Hoses.

Document History

9986467
April 1, 2020
Assembly Aid - Rubber (Diluted)
Material Description. A pre-mixed solution of wetting agent, concentration 5% to 10% by volume to 85% to 90% potable or deionized water. The solution contains no poly-siloxanes (silicone) to avoid...
November 1, 2015
Assembly Aid - Rubber (Diluted)
Material Description. A pre-mixed solution of wetting agent, concentration 5% to 10% by volume to 85% to 90% potable or deionized water. The solution contains no poly-siloxanes (silicone) to avoid...

References

Advertisement