GMNA - 9986460

Low Bake Two Component Solventborne Primer

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2020
Status: active
Page Count: 6
scope:

Purpose/Material Description.

The primer surfacer is intended to provide a smooth, adhesion promoting coating, which is easily sanded. In addition, the primer system is part of the total coating system and must meet the requirements as outlined in GMW3002, those set forth in this specification, and on the engineering drawings. Performance on finished parts must be demonstrated per GMW14671 (metal parts) and GMW14797 (plastic parts).

Document History

April 1, 2022
Low Bake Two Component Solventborne Primer
Purpose/Material Description. The primer surfacer is intended to provide a smooth, adhesion promoting coating, which is easily sanded. In addition, the primer system is part of the total coating...
9986460
April 1, 2020
Low Bake Two Component Solventborne Primer
Purpose/Material Description. The primer surfacer is intended to provide a smooth, adhesion promoting coating, which is easily sanded. In addition, the primer system is part of the total coating...
December 1, 2015
Low Bake Two Component Solventborne Primer
This specification covers the qualification and performance requirements of two component, low bake, high solids, solventborne primer surfacer. Material Description. The primer surfacer is intended...

References

Advertisement