CEI EN 50117-1

Coaxial cables Part 1: Generic specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2019
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1.

Coaxial cables covered by this document operate in transverse electromagnetic mode (TEM) and are suitable for use in a wide range of digital and analogue applications including CATV, radio frequency systems, instrumentation, broadcasting, telecommunications and data network systems. Various constructions and materials provide for indoor and outdoor applications, including underground and overhead installations, and other environmental protection characteristics.

Generally, cables are designed for use in 50 Ohm and 75 Ohm characteristic impedance systems, although other types (e.g. 93/95 Ohm) are also covered.

Coaxial cables defined by this document may be incorporated into hybrid cable constructions with optical fibre or multi-element cable components.

All cables covered by this document may be subjected to voltages greater than 50 V AC or 75 V DC according to the relevant sectional or detail specification. However, these cables are not intended for direct connection to the mains electricity supply or other low impedance sources.

Document History

CEI EN 50117-1
November 1, 2019
Coaxial cables Part 1: Generic specification
This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this document operate in...
February 1, 2014
Coaxial cables Part 1: Generic specification
A description is not available for this item.
April 1, 2007
Coaxial cables - Part 1: Generic specification
Questa Modifica alla Norma EN 50117-1 fornisce essenzialmente nuove indicazioni circa il materiale del conduttore.
November 1, 2002
Coaxial cables - Part 1: Generic specification
La presente Norma Europea (da usare congiuntamente alla EN 50290-1-1) riguarda i cavi coassiali utilizzati nei sistemi analogici e digitali. I cavi trattati nella Norma operano in modo...
November 1, 1998
Cavi coassiali per reti cablate di distribuzione - Parte 1: Specifica generica
La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori specialistici. La presente Norma é annullata e...
December 1, 1997
Cavi coassiali usati nelle reti cablate di distribuzione - Parte 1: Specifica generica
La presente modifica, in aggiunta alla Norma base, specifica la procedura di valutazione della qualità per i cavi coassiali per reti cablate di distribuzione. La presente EN viene pubblicata dal CEI...
October 1, 1996
Cavi coassiali per reti cablate di distribuzione - Parte 1: Specifica generica
La presente Norma stabilisce i requisiti e le prove applicabili per cavi coassiali con impedenza caratteristica di 75 W usati nelle reti CATV.- La presente Norma é annullata e sostituita dalla Nuova...

References

Advertisement