CEI EN 60317-55

Specifications for particular types of winding wires Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2020
Status: active
Page Count: 10
ICS Code (Wires): 29.060.10

Document History

CEI EN 60317-55
January 1, 2020
Specifications for particular types of winding wires Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
June 1, 2014
Specifications for particular types of winding wires Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, Class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may...
December 1, 2009
Specifications for particular types of winding wires Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, Class 180
La presente Norma specifica le prescrizioni per i fili di sezione circolare in rame smaltato con poliuretano saldabile e con rivestimento in poliammide, classe 180. La Norma deve essere utilizzata...
Advertisement