CEI EN 60531

Household electric thermal storage room heaters - Methods for measuring performance

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2019
Status: active
Page Count: 24
ICS Code (Domestic, commercial and industrial heating appliances): 97.100
scope:

This standard applies to electric storage heaters having a daily operating cycle and intended to heat the room in which they are located.

NOTE 1 This standard does not apply to heating appliances incorporated in the building structure, to central heating systems or to floor heating installations.

NOTE 2 If an appliance is intended to be operated as a storage heater or as a direct-acting room heater, it is also tested in accordance with EN 60675.

NOTE 3 If an appliance has a heat retention of less than 20 %, it is not considered to be a storage heater.

This standard defines the main performance characteristics of storage heaters and specifies methods for measuring these characteristics, for the information of users.

NOTE 4 Information which may be of interest to the consumer is listed in Annex D.

This standard does not specify values for performance characteristics.

NOTE 5 This standard does not deal with:

- safety requirements (EN 60335-2-60);

- acoustical noise of fans heaters (EN 60704-2-2).

Document History

CEI EN 60531
December 1, 2019
Household electric thermal storage room heaters - Methods for measuring performance
This standard applies to electric storage heaters having a daily operating cycle and intended to heat the room in which they are located. NOTE 1 This standard does not apply to heating appliances...
April 1, 2001
Household electric thermal storage room heaters - Methods for measuring performance
La Norma si applica agli apparecchi elettrici ad accumulo per il riscaldamento dei locali con un ciclo di funzionamento giornaliero. Definisce le principali caratteristiche di prestazione e specifica...

References

Advertisement