DIN EN 61161
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 87/483/CDV:2011); German version FprEN 61161:2011
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 104 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
DIN EN 61161
November 1, 2011
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 87/483/CDV:2011); German version FprEN 61161:2011
A description is not available for this item.
July 1, 2006
Ultrasonics - Power measurement - Radiation force balances and performance requirements up to 1 W in the frequency range 0,5 MHz to 25 MHz and up to 20 W in the frequency range 0,75 MHz to 5 MHz (IEC 87/325/CDV:2005); German version prEN 61161:2005
A description is not available for this item.