CEI EN 61000-2-2

Electromagnetic compatibility (EMC) Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2019
Status: active
Page Count: 12
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

NOTE 2 The measurement methods of disturbance levels are outside the scope of this document.

Document History

CEI EN 61000-2-2
November 1, 2019
Electromagnetic compatibility (EMC) Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
NOTE 2 The measurement methods of disturbance levels are outside the scope of this document.
November 1, 2018
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This part of IEC 61000 is concerned with conducted electromagnetic phenomena (disturbances and signals from mains communicating systems) in the frequency range from Ok Hz to 150 kHz It gives...
June 1, 2003
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
SCOPE AND OBJECT This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It...

References

Advertisement