CEI EN 60809
Lamps for road vehicles - Dimensional, electrical and luminous requirements
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Lighting, signalling and warning devices): | 43.040.20 |
| ICS Code (Incandescent lamps): | 29.140.20 |
Document History
March 1, 2022
Lamps and light sources for road vehicles - Dimensional, electrical and luminous requirements
This document is applicable to electric light sources (see Note 1) for use in automotive applications, for example in road illumination devices and/or light signalling devices for road vehicles.
It...
CEI EN 60809
October 1, 2019
Lamps for road vehicles - Dimensional, electrical and luminous requirements
A description is not available for this item.
May 1, 2018
Lamps for road vehicles - Dimensional, electrical and luminous requirements
FOREWORD
This amendment has been prepared by subcommittee 34A: Lamps, of IEC technical committee 34: Lamps and related equipment.
November 1, 2017
Lamps for road vehicles - Dimensional, electrical and luminous requirements
FOREWORD
This amendment has been prepared by subcommittee 34A: Lamps, of IEC technical committee 34: Lamps and related equipment.
Full information on the voting for the approval of this amendment...
May 1, 2016
Lamps for road vehicles - Dimensional, electrical and luminous requirements
This International Standard is applicable to replaceable and standardised lamps (filament lamps, discharge lamps and LED light sources) to be used in headlamps, fog-lamps and signalling lamps for...
April 1, 2013
Lamps for road vehicles - Dimensional, electrical and luminous requirements
For most of the requirements given in this standard, reference is made to the "relevant lamp data sheet". For all lamps listed in Clause 5, data sheets are contained in this standard or included by...
October 1, 2010
Lamps for road vehicles - Dimensional, electrical and luminous requirements
Questa Variante alla Norma CEI EN 60809:1998-05 introduce modifiche e aggiunte alla Norma base riguardanti le definizioni, le prescrizioni e condizioni di prova per le lampade a incandescenza e per...
June 1, 2005
Filament lamps for road vehicles - Dimensional, electrical and luminous requirements
Questa Variante alla Norma CEI EN 60809 introduce modifiche e aggiunte alla Norma base riguardanti le definizioni, le prescrizioni e condizioni di prova per le lampade a incandescenza e per le...
May 1, 1998
Filament lamps for road vehicles - Dimensional, electrical and luminous requirements
La presente Norma si applica alle lampade a incandescenza usate nei proiettori, nei fendinebbia e nei segnali dei veicoli stradali e specifica le prescrizioni tecniche, con i metodi di prova e...