ISO 21214

Intelligent transport systems Continuous air interface, long and medium range (CALM) Infra-red systems

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2006
Status: inactive
Page Count: 116
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60

Document History

August 1, 2015
Intelligent transport systems - Communications access for land mobiles (CALM) - Infra-red systems
This International Standard determines the air interface using infrared systems at 820 nm to 1 010 nm. The International Standard provides protocols and parameters for medium range and medium to...
ISO 21214
July 1, 2006
Intelligent transport systems Continuous air interface, long and medium range (CALM) Infra-red systems
A description is not available for this item.
Advertisement