DS/EN 1971-1
Copper and copper alloys – Eddy current test for measuring defects on seamless round copper and copper alloy tubes – Part 1: Test with an encircling test coil on the outer surface
| Organization: | DS |
| Publication Date: | 26 November 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Copper products): | 77.150.30 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This document specifies a procedure for the eddy current test with an encircling test coil for measuring defects on the outer surface of seamless round copper and copper alloy tubes. NOTE - The eddy current test method(s) required, together with the size range and acceptance level, are defined in the relevant product standard. The choice of the method for eddy current test: - with an encircling test coil on the outer surface according to prEN 1971-1; or - with an internal probe on the inner surface according to prEN 1971-2; is at the discretion of the manufacturer if there are no other agreements between the purchaser and the supplier.
Document History