DS/EN 3740

Aerospace series – Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated – Classification: 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 October 2019
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace applications. Classification: 1 100 MPa /315 °C . These bolts are intended to be used with washers according to EN 2414 and nuts according to EN 3230.

Document History

DS/EN 3740
October 29, 2019
Aerospace series – Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated – Classification: 1 100 MPa (at ambient temperature)/315 °C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace...
January 30, 1997
Aerospace series – Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated – Classification: 1 100 MPa (at ambient temperature)/315°C
This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100...
Aerospace series – Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated – Classification: 1 100 MPa (at ambient temperature)/315 °C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification:...
Advertisement