DS/EN 131-4
Ladders – Part 4: Single or multiple hinge-joint ladders
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 16 March 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Ladders): | 97.145 |
scope:
This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This document is not applicable to hinge-joints of combination and standing ladders as defined by EN 131-1. This part of the standard is intended to be used in conjunction with EN 131-1, EN 131-2 and EN 131-3.
Document History
DS/EN 131-4
March 16, 2020
Ladders – Part 4: Single or multiple hinge-joint ladders
This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This document is not applicable to hinge-joints of combination and standing...
May 29, 2007
Ladders – Part 4: Single or multiple hinge-joint ladders
This European Standard specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This European Standard is not applicable to hinge-joints of...
Ladders – Part 4: Single or multiple hinge-joint ladders
This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This document is not applicable to hinge-joints of combination and standing...