DS/EN 50104
Electrical equipment for the detection and measurement of oxygen – Performance requirements and test methods
| Organization: | DS |
| Publication Date: | 4 November 2019 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This document specifies general requirements for design, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the measurement of the oxygen concentration in gas mixtures indicating up to 25 % (v/v). The equipment, or parts thereof, may be intended for use in explosive atmospheres (see 4.1) and in mines susceptible to firedamp. This document applies to equipment intended for monitoring oxygen deficiency and enrichment. EXAMPLE Monitoring oxygen deficiency and/or enrichment includes: - protection of human health and safety in potentially oxygen deficient atmospheres; - fire protection by monitoring areas with reduced oxygen concentration; - fire protection by monitoring oxygen concentrations exceeding that of normal ambient air. This document also applies to equipment with an oxygen measuring function for explosion protection in the case of monitoring inertisation. NOTE 1 - Inertisation is an explosion protection technique where a potentially explosive atmosphere is purged with inert gas. NOTE 2 - Commonly used oxygen sensors in commercial equipment for industrial application are: - electrochemical sensors (aqueous and solid electrolytes); - paramagnetic sensors; - zirconium dioxide sensors; - tunable diode laser absorption spectroscopy sensors (TDLAS). This document is applicable to equipment intended to measure reliably the oxygen concentration, to provide an indication, alarm or other output function, the purpose of which is to give a warning of a potential hazard and, in some cases, to initiate automatic or manual protective action(s), whenever the level exceeds or falls below an alarm set point. This document is applicable to equipment, including integral sampling systems of aspirated equipment, intended to be used for commercial, industrial and non-residential safety applications. This document does not apply to external sampling systems, or to equipment of laboratory or scientific t ...
Document History