ISO 2559

Textile glass — Mats (made from chopped or continuous strands) — Designation and basis for specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2011
Status: active
Page Count: 12
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or mechanical means and that are used for the reinforcement of plastics.

It is not applicable to surfacing mats, staple-fibre mats or glass mats (or bats) of the type used for thermal and acoustic insulation.

Document History

ISO 2559
December 1, 2011
Textile glass — Mats (made from chopped or continuous strands) — Designation and basis for specifications
This International Standard provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or...
October 15, 2000
Textile Glass - Mats (Made from Chopped or Continuous Strands) - Designation and Basis for Specifications
A description is not available for this item.
January 1, 1991
Textile Glass - Mats (Made from Chopped or Continuous Strands) - Basis for a Specification
A description is not available for this item.

References

Advertisement