DSF/ISO/IEC/IEEE FDIS 21451-7

Information technology - Smart transducer interface for sensors and actuators - Part 7: Transducer to radio frequency identification (RFID) systems communication protocols and Transducer Electronic Data Sheet (TEDS) formats

pending, Most Current
Organization: DS
Status: pending
Page Count: 93
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC/IEEE 21451 defines communication methods and data formats for transducers (sensors and actuators) communicating with RFID tags. This part of ISO/IEC/IEEE 21451 also defines Transducer Electronic Data Sheet (TEDS) formats based on the ISO/IEC/IEEE 21451 series of standards and protocols for accessing TEDS and transducer data. It adopts necessary interfaces and protocols to facilitate the use of technically differentiated, existing technology solutions. It does not specify transducer design or signal conditioning. There is currently no openly defined independent interface standard between transducers and RFID tags. Each vendor builds its own interface. Without such a standard, transducer interfacing and integration to RFID tags and systems are time-consuming and all vendors' duplicated efforts are economically unproductive. The purpose of this part of ISO/IEC/IEEE 21451 is to provide interfaces and methods for interfacing transducers to RFID tags and reporting transducer data within the RFID infrastructure. It also provides the means for device and equipment interoperability.

Document History

DSF/ISO/IEC/IEEE FDIS 21451-7
Information technology - Smart transducer interface for sensors and actuators - Part 7: Transducer to radio frequency identification (RFID) systems communication protocols and Transducer Electronic Data Sheet (TEDS) formats
This part of ISO/IEC/IEEE 21451 defines communication methods and data formats for transducers (sensors and actuators) communicating with RFID tags. This part of ISO/IEC/IEEE 21451 also defines...
Advertisement