JSA - JIS T 3212-5

Sterile blood transfusion set— Part 5: Sterile transfusion sets for single use with pressure infusion apparatus

active, Most Current
Buy Now
Organization: JSA
Publication Date: 1 March 2019
Status: active
Page Count: 31
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This Standard specifies requirements for sterile single-use transfusion sets with pressure infusion apparatus capable of generating pressures up to 200 kPa {2 bar}. It can also be employed to ensure compatibility of such transfusion sets with containers for blood and blood components as well as with intravenous equipment.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1135-5:2015 Transfusion equipment for medical use-Part 5: Transfusion sets for single use with pressure infusion apparatus (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS T 3212-5
March 1, 2019
Sterile blood transfusion set— Part 5: Sterile transfusion sets for single use with pressure infusion apparatus
This Standard specifies requirements for sterile single-use transfusion sets with pressure infusion apparatus capable of generating pressures up to 200 kPa {2 bar}. It can also be employed to ensure...

References

Advertisement