JSA - JIS T 3211-10

Sterile infusion administration set — Part 10: Sterile accessories for fluid lines for single use

active, Most Current
Buy Now
Organization: JSA
Publication Date: 1 March 2019
Status: active
Page Count: 17
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This Standard applies to sterile accessories for fluid lines for single use (hereafter referred to as accessories) intended to be used with gravity-feed infusion sets specified in JIS T 3211-4 and infusion sets with pressure infusion apparatus specified in JIS T 3211-8.

This Standard includes the following :

a) two-way stopcocks (2SC), three-way stopcocks (3SC), four-way stopcocks, and stopcocks manifold (SM);

NOTE 1 Designation of a stopcock depends on the number of connections. The number of possible functional positions can be expressed by addition of a complementary note, using a diagonal stroke and a numeral indicating the number of possible stopcock positions, e.g. 3/4-way stopcock for three-way stopcock with four possible positions.

b) units with injection site (UIS);

c) stoppers or adapters.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8536-10 : 2015 Infusion equipment for medical use - Part 10 : Accessories for fluid lines for single use with pressure infusion equipment (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 3211-10
March 1, 2019
Sterile infusion administration set — Part 10: Sterile accessories for fluid lines for single use
This Standard applies to sterile accessories for fluid lines for single use (hereafter referred to as accessories) intended to be used with gravity-feed infusion sets specified in JIS T 3211-4 and...

References

Advertisement