ISO 22043
Ice-cream freezers — Classification, requirements and test conditions
| Organization: | ISO |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
This document specifies the classification for horizontal closed ice-cream freezer with access of the product from the top via transparent or solid lid(s) and specifies their requirements and test methods.
The ice-cream freezers defined in this document are different from supermarket segment freezers, as they work with static air cooling, with a skin evaporator (no evaporator fan) and are used specifically for the storage and display of pre-packed ice-cream.
This document is only applicable to integral type refrigeration systems. It is not applicable to remote and secondary system type cabinets. Ice-cream freezers defined in this document are intended to have a net volume ≤600 l. For transparent lid ice-cream freezers only, they are intended to have a net volume/TDA ≥ 0,35 m.
Document History