ISO 10993-23

Biological evaluation of medical devices - Part 23: Tests for irritation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2021
Status: active
Page Count: 68
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This document specifies the procedure for the assessment of medical devices and their constituent materials with regard to their potential to produce irritation. The tests are designed to predict and classify the irritation potential of medical devices, materials or their extracts according to ISO 10993-1 and ISO 10993-2.

This document includes:

- pre-test considerations for irritation, including in silico and in vitro methods for dermal exposure;

- details of in vitro and in vivo irritation test procedures;

- key factors for the interpretation of the results.

Document History

ISO 10993-23
January 1, 2021
Biological evaluation of medical devices - Part 23: Tests for irritation
This document specifies the procedure for the assessment of medical devices and their constituent materials with regard to their potential to produce irritation. The tests are designed to predict and...

References

Advertisement