NASA SSTD-8070-0047
Standard for Stainless Steel Piping Systems AA, ACK1, ACK4, ACK6, B, BCK1, BCK3, BCK4, BCK6, BCK10, C, EE, G, H, JJ, K3, L1, L2, NCK1, NCK2, NCK3, NCK10, NCK11, NCK12, P, R, T, and Z
| Organization: | NASA |
| Publication Date: | 21 August 2019 |
| Status: | active |
| Page Count: | 90 |
scope:
PURPOSE
This John C. Stennis Space Center (SSC) standard (SSTD) specifies materials and procedures for the fabrication, assembly, erection, maintenance, repair, cleaning, and testing of stainless steel (S/S) pipe systems at SSC with the exception of low pressure vacuum jacketed piping covered by SSTD-8070-0069-PIPE.
APPLICABILITY
a. This SSTD shall be used for specifying pipe and pipe fitting materials to be incorporated into S/S piping systems at SSC.
b. Authority for modifications to existing piping systems, solely for the purpose of meeting criteria in this standard, is not implied.
c. Piping system drawings are drawn in schematic form and are identified by system and class. Pipe spool/section marking and labeling, on drawings and spools/sections, shall be in accordance with SSTD-8070-0112-IDCOD
Document History