ISO 21910-1
Fine bubble technology — Characterization of microbubbles — Part 1: Off-line evaluation of size index
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Physics. Chemistry): | 07.030 |
scope:
This document specifies the evaluation method for the size index of microbubbles in microbubble dispersion. It is only applicable to microbubbles with or without shell in water within the range from 1 μm to 100 μm. It describes the sampling methods from the point generating or dispersing microbubbles in the retention container to the detecting point of the measuring instruments.
Document History
ISO 21910-1
January 1, 2020
Fine bubble technology — Characterization of microbubbles — Part 1: Off-line evaluation of size index
This document specifies the evaluation method for the size index of microbubbles in microbubble dispersion. It is only applicable to microbubbles with or without shell in water within the range from...