ISO 21713
Fine ceramics (advanced ceramics, advanced technical ceramics) — Determination of elastic modulus of ceramics at high temperature by thin wall C-ring method
| Organization: | ISO |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the determination of elastic modulus of ceramics at high temperatures up to 2 100 °C by using the thin wall relative C-ring method. Procedures for test piece preparation, test modes, heat rate, load rates, data collection and reporting are given.
This document applies primarily to ceramic materials including monolithic fine ceramics, refractory materials, whisker and particulate-reinforc
Document History