ISO 21111-1

Road vehicles — In-vehicle Ethernet — Part 1: General information and definitions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 16
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document defines the terms which are used in the ISO 21111 series and provides an overview of the standards for in-vehicle Ethernet including the complementary relations to ISO/IEC/IEEE 8802-3:2017[7] and its amendments, the document structure in accordance with OSI reference model specified in ISO/IEC 7498-1[1] and ISO/IEC 10731:1994,[2] type of physical entities, in-vehicle Ethernet specific functionalities, and so on.

[7] ISO/IEC/IEEE 8802-3, Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet

[1] ISO/IEC 7498-1:1996, Information technology - Open Systems Interconnection - Basic Reference Model: The Basic Model

[2] ISO/IEC 10731:1994, Information technology - Open Systems Interconnection - Basic Reference Model - Conventions for the definition of OSI services

Document History

ISO 21111-1
October 1, 2020
Road vehicles — In-vehicle Ethernet — Part 1: General information and definitions
This document defines the terms which are used in the ISO 21111 series and provides an overview of the standards for in-vehicle Ethernet including the complementary relations to ISO/IEC/IEEE...

References

Advertisement