ISO/IEC 23090-8
Information technology — Coded representation of immersive media — Part 8: Network based media processing
| Organization: | ISO |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 134 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
The network-based media processing (NBMP) framework defines the interfaces including both data formats and application programming interfaces (APIs) among the entities connected through digital networks for media processing. Users can access and configure their operations remotely for efficient, intelligent processing. This document describes and manages workflows to be applied to the media data. This process includes uploading of media data to the network, instantiation of the media processing tasks, and configuration of the tasks. The framework enables dynamic creation of media processing pipelines, as well as access to processed media data and metadata in real-time or in a deferred way. The media and metadata formats used between the media source, workflow manager and media processing entities in a media processing pipeline are also specified.
Document History