ISO 22074-3

Railway infrastructure — Rail fastening systems — Part 3: Proof load test method for pull-out resistance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2021
Status: active
Page Count: 10
ICS Code (Rails and railway components): 45.080
scope:

This document specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a prescribed value (i.e. it is a "proof load" test).

This test is for components of the fastening system which are:

a) cast into concrete during the manufacture of sleepers or other supporting elements;

b) glued into the cast or drilled holes in concrete; or

c) screwed or otherwise attached to wood, polymeric composite or steel sleepers or other supporting elements.

This test is not applicable to embedded rails.

Document History

ISO 22074-3
March 1, 2021
Railway infrastructure — Rail fastening systems — Part 3: Proof load test method for pull-out resistance
This document specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a...

References

Advertisement