ISO 22459
Fine ceramics (advanced ceramics, advanced technical ceramics) — Reinforcement of ceramic composites — Determination of distribution of tensile strength and tensile strain to failure of filaments within a multifilament tow at ambient temperature
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for the determination of the distribution of strength and rupture strain of ceramic filaments within a multifilament tow at room temperature by performing a tensile test on a multifilament tow.
This document applies to dry tows of continuous ceramic filaments that are assumed to act freely and independently under loading and exhibit linear elastic behaviour up to failure. The outputs of this method are not to be mixed up with the strengths of embedded tows determined by using ISO 240461).
1) Under preparation.
Document History