ISO 23044

Guidelines for softening and desalination of industrial wastewater for reuse

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2020
Status: active
Page Count: 22
ICS Code (Installations and equipment for waste disposal and treatment): 13.030.40
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This document provides guidance on, the evaluation and comparison of wastewater softening and desalination processes for industrial wastewater reclamation and reuse with specific consideration for the following six: 1) chemical precipitation; 2) ion exchange; 3) nanofiltration (NF); 4) reverse osmosis (RO); 5) electrodialysis (ED) and 6) electrodeionization (EDI). This document provides guidance on the characterisation of both influent and effluent quality (e.g. hardness, alkalinity, etc.) and the effects of these processes on those constituents. The purpose of softening and desalination is only for the reuse usages that have requirements for hardness and salinity, such as cooling circulating water, boiler water, production process water, and cleaning water.

This document includes the following sub-processes of wastewater softening and desalination processes:

a) wastewater softening processes based on chemical precipitation, ion exchange and NF, which aim to remove hardness ions, such as Mg2+ and Ca2+;

b) desalination processes based on ion exchange, RO, ED, EDI and NF, which aim to remove the most of total dissolved solids (TDS).

This document is applicable to:

a) industrial saline wastewater, which has been pre-treated to remove most of the organic matters if necessary;

b) the selection or design of wastewater softening and desalination processes for reuse of wastewater from industries.

Document History

ISO 23044
July 1, 2020
Guidelines for softening and desalination of industrial wastewater for reuse
This document provides guidance on, the evaluation and comparison of wastewater softening and desalination processes for industrial wastewater reclamation and reuse with specific consideration for...

References

Advertisement