NPFC - MIL-DTL-71135
RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 31 October 2019 |
| Status: | active |
| Page Count: | 58 |
scope:
Scope.
This detail specification prescribes the requirements and identifies the verification procedures for the lightweight, air-cooled, gas operated, magazine-fed, 5.56 millimeter (mm) weapon designed for a full automatic burst or semi-automatic fire, hereafter referred to simply as the weapon.
intended Use:
The M16A3 carbine is intended for use by military personnel as a combat weapon
Document History
May 30, 2023
RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3)
Scope.
This detail specification prescribes the requirements and identifies the verification procedures for the lightweight, air-cooled, gas operated, magazine-fed, 5.56 millimeter (mm) weapon...
MIL-DTL-71135
October 31, 2019
RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3)
Scope.
This detail specification prescribes the requirements and identifies the verification procedures for the lightweight, air-cooled, gas operated, magazine-fed, 5.56 millimeter (mm) weapon...
September 17, 2019
RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3)
Scope.
This detail specification prescribes the requirements and identifies the verification procedures for the lightweight, air-cooled, gas operated, magazine-fed, 5.56 millimeter (mm) weapon...
June 17, 2015
RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3)
This specification covers a 5.56mm lightweight, air-cooled, gas operated, magazine-fed rifle designed for either full automatic or semi-automatic fire
February 7, 2012
RIFLE, 5.56MM: M16A2E3 (M16A3)
This specification covers a 5.56mm lightweight, air-cooled, gas operated, magazine-fed rifle designed for either full automatic or semi-automatic fire.
June 24, 2011
RIFLE, 5.56MM: M16A2E3 (M16A3)
This specification covers a 5.56mm lightweight, air-cooled, gas operated, magazine-fed rifle designed for either full automatic or semi-automatic fire.
June 19, 1992
RIFLE, 5.56MM: M16A2E3
This specification covers a 5.56mm lightweight, air-cooled, gas operated, magazine-fed rifle designed for either full automatic or semi-automatic fire (see 6.1).