CSA ISO/IEC/IEEE 90003

Software engineering — Guidelines for the application of ISO 9001:2015 to computer software

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 96
ICS Code (Software): 35.080
ICS Code (Management systems): 03.100.70
scope:

This International Standard specifies requirements for a quality management system when an organization:

a) needs to demonstrate its ability to consistently provide products and services that meet customer and applicable statutory and regulatory requirements, and

b) aims to enhance customer satisfaction through the effective application of the system, including processes for improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements.

All the requirements of this International Standard are generic and are intended to be applicable to any organization, regardless of its type or size, or the products and services it provides.

NOTE 1 In this International Standard, the terms "product" or "service" only apply to products and services intended for, or required by, a customer.

NOTE 2 Statutory and regulatory requirements can be expressed as legal requirements.

This document provides guidance for organizations in the application of ISO 9001:2015 to the acquisition, supply, development, operation and maintenance of computer software and related support services. It does not add to or otherwise change the requirements of ISO 9001:2015.

Annex A provides a table pointing to additional guidance on the implementation of ISO 9001:2015, available in ISO/IEC JTC 1/SC 7, ISO/IEC JTC 1/SC 27 and ISO/TC 176 International Standards.

The guidelines provided in this document are not intended to be used as assessment criteria in quality management system registration/certification. However, some organizations can consider it useful to implement the guidelines proposed in this document and can be interested in knowing whether the resultant quality management system is compliant or not with this document. In this case, an organization can use both this document and ISO 9001 as assessment criteria for quality management systems in the software domain.

Document History

CSA ISO/IEC/IEEE 90003
January 1, 2019
Software engineering — Guidelines for the application of ISO 9001:2015 to computer software
This International Standard specifies requirements for a quality management system when an organization: a) needs to demonstrate its ability to consistently provide products and services that meet...
December 1, 2004
Software engineering Guidelines for the application of ISO 9001:2000 to computer software
General This International Standard provides guidance for organizations in the application of ISO 9001:2000 to the acquisition, supply, development, operation and maintenance of computer software...
January 1, 2004
Software engineering - Guidelines for the application of ISO 9001:2000 to computer software
General This International Standard provides guidance for organizations in the application of ISO 9001:2000 to the acquisition, supply, development, operation and maintenance of computer software...

References

Advertisement