GMW18068

Two-Component, Optically Clear Silicone Rubber for Lighting Applications

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2019
Status: active
Page Count: 4
scope:

Material Description.

This specification describes the material properties of two-component, optically clear silicone rubber for lighting applications.

Symbols.

Identify the elastomer nomenclature per ASTM D1418 or ISO 1629.

Applicability.

Typical applications include inner lens, light pipes, or light guides for interior and exterior lighting applications.

Remarks.

This material is recommended for applications up to 150 °C. Material can be injection or compression molded.

Document History

GMW18068
October 1, 2019
Two-Component, Optically Clear Silicone Rubber for Lighting Applications
Material Description. This specification describes the material properties of two-component, optically clear silicone rubber for lighting applications. Symbols. Identify the elastomer nomenclature...

References

Advertisement