SNZ AS/NZS 1301.430

Methods of test for pulp and paper Method 430: Liner adhesion of corrugated board

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 11 October 2019
Status: active
Page Count: 14
scope:

This Standard sets out a method to determine the force required to break the bond between a liner and corrugated medium in corrugated board.

Document History

SNZ AS/NZS 1301.430
October 11, 2019
Methods of test for pulp and paper Method 430: Liner adhesion of corrugated board
This Standard sets out a method to determine the force required to break the bond between a liner and corrugated medium in corrugated board.
August 2, 2004
Methods of test for pulp and paper Method 430s: Liner adhesion of corrugated board
A description is not available for this item.

References

Advertisement