ISO 24266

Footwear — Test methods for whole shoe — Flexing durability

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 16
ICS Code (Footwear): 61.060
scope:

This document specifies two test methods for the determination of the flexing durability of whole shoes. The two methods might not give comparable results.

NOTE The selected test method depends on agreement between relative parties who use this test method or product standards which reference this test method.

These methods are not applicable to the whole shoes with heel height more than 50 mm, or the thickness of flexing area of the soles more than 25 mm, or flexing angle less than 45° according to ISO 17707:2005, Clause 6.

Document History

ISO 24266
November 1, 2020
Footwear — Test methods for whole shoe — Flexing durability
This document specifies two test methods for the determination of the flexing durability of whole shoes. The two methods might not give comparable results. NOTE The selected test method depends on...

References

Advertisement