ISO 22013
Marine environment sensor performance — Specifications, testing and reporting — General requirements
| Organization: | ISO |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
scope:
This document defines terms, specifies test methods and provides reporting requirements for marine sensor specifications to ensure a consistent reporting by manufacturers.
It is applicable to those devices known as conductivity-tempera
It is also generally applicable to all marine environment instruments.
NOTE 1 A 'CTD' directly measures conductivity, temperature, and pressure. Depth is derived from pressure using an equation.
NOTE 2 The term 'sound velocity probe' is widely used to describe instruments that measure sound speed. In this document the term 'sound velocity' is used when describing the type of sensor, and the term 'sound speed' is used when describing the parameter or measurand, but these terms can be used interchangeably.
Document History