JSA - JIS B 1533

Rolling bearings - Cylindrical roller bearings

inactive
Buy Now
Organization: JSA
Publication Date: 1 July 1993
Status: inactive
Page Count: 23
ICS Code (Rolling bearings): 21.100.20
scope:

This Japanese Industrial Standard specifies the cylindrical roller bearings (hereafter, referred to as "bearings").

Remarks 1. The separate thrust collar shall be in accordance with the Annex.

2. The standards cited in this Standard are as follows:

JIS B 0104 Rolling bearings - Vocabulary

JIS B 1511 Rolling bearings - General code

JIS B 1512 Boundary dimensions for rolling bearings

JIS B 1513 Designation for rolling bearings

JIS B 1514 Tolerances for rolling bearings

JIS B 1515 Measuring methods for rolling bearings

JIS B 1516 Marking on rolling bearings and packages

JIS B 1517 Packaging of rolling bearings

JIS B 1520 Radial internal clearance of rolling bearings

Document History

November 20, 2013
Rolling bearings - Cylindrical roller bearings
This Standard specifies the single row and double row cylindrical roller bearings (hereafter referred to as "bearings").
JIS B 1533
July 1, 1993
Rolling bearings - Cylindrical roller bearings
This Japanese Industrial Standard specifies the cylindrical roller bearings (hereafter, referred to as "bearings"). Remarks 1. The separate thrust collar shall be in accordance with the Annex. 2....
Advertisement