DSF/PREN IEC 60794-6
Optical Fibre Cables – Part 6: Indoor-Outdoor cables – Sectional specification for Indoor-Outdoor cables
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
scope:
This part of IEC 60794 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments: so called "indoor-outdoor cables". Indoor-Outdoor cables are deployed in outside plant environment as well as in premises and thus fulfilling outdoor as well as indoor requirements. Typical application spaces are: e.g. extension of a duct cable into a building or using this design for centralized cabling in the central office, the Premises or Local Area Network where the same cable is used for the entire length of the cabling link including both the indoor as well as the outdoor portions. Cables of which generally possess the characteristics associated with outdoor cable designs having the thermal and mechanical robustness that makes them suitable for use in the outside plant, while simultaneously being relatively flexible, compact and lightweight while exhibiting the fire performance required in indoor premises are specified in IEC 60794-6-10. Flame Retardant Outdoor cables (see IEC 60794-6-20) are used when most of the cable length is deployed as an outdoor cable with a part of its length is deployed indoors. The cable design can be derived from a typical outdoor cable design according to the product specifications described in IEC 60794-3. The specific demand related to bend radii according to the installation situation and fire performance according to the regional legislation mainly requires the appropriate selection of the jacket material in combination with other material and / or design considerations.
Document History