DSF/PREN IEC 61215-1-2
Terrestrial photovoltaic (PV) modules – Design qualification and type approval – Part 1-2: Special requirements for testing of thin-film Cadmium Telluride (CdTe) based photovoltaic (PV) modules
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This International Standard series lays down IEC requirements for the design qualification of terrestrial photovoltaic modules suitable for long-term operation in open-air climates. The actual lifetime expectancy of modules so qualified will depend on their design, their environment and the conditions under which they are operated. Test results should not be construed as a quantitative prediction of module lifetime. In climates where 98th percential operating temperatures exceed 70 °C, users may want to consider testing to higher temperature test conditions as described in IEC TS 63126. This document is intended to apply to all thin-film CdTe based terrestrial flat plate modules. As such, it addresses special requirements for testing of this technology supplementing IEC 61215-1 and IEC 61215-2 requirements for testing. This document does not apply to modules used with concentrated sunlight although it may be utilized for low concentrator modules (1 to 3 suns). For low concentration modules, all tests are performed using the current, voltage and power levels expected at the design concentration.
Document History