DS/EN ISO 21268-1
Soil quality – Leaching procedures for subsequent chemical and ecotoxicological testing of soil and soil-like materials – Part 1: Batch test using a liquid to solid ratio of 2 l/kg dry matter (ISO 21268-1:2019)
| Organization: | DS |
| Publication Date: | 21 October 2019 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This document specifies a test providing information on leaching of soil and soil-like materials under the experimental conditions specified hereafter, and particularly at a liquid to solid ratio of 2 l/kg dry matter. The document has been developed to measure the release of inorganic and organic substances from soil and soil-like material as well as to produce eluates for subsequent ecotoxicological testing. For ecotoxicological testing, see ISO 15799[6] and ISO 17616[7]. NOTE 1 - Volatile organic substances include the low-molecular-weight
Document History